Status: | Active |
---|---|
Series: | STEF12 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
5,990
in stock
|
Buy Now | |
element14
from US$0.89
|
10,946
in stock
|
Buy Now | |
Farnell
from US$0.79
|
10,946
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
643
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Continuous current (typ): 3.6 A |
N-channel on-resistance (typ): 53 mΩ |
Enable/Fault functions |
Output clamp voltage (typ): 15 V |
Undervoltage lockout |
Short-circuit limit |
Overload current limit |
Controlled output voltage ramp |
Thermal latch (typ): 165 °C |
Operating junction temp. - 40 °C to 125 °C |
Available in DFN10 (3x3 mm) package |
Product Specifications |
---|
DS7315 Electronic fuse for 12 V line |
Application Notes |
---|
AN4069 5 V and 12 V power line protection based on STEF05 and STEF12 electronic fuses |
Application Notes for related Tools & Software |
---|
AN4069 5 V and 12 V power line protection based on STEF05 and STEF12 electronic fuses |
Brochures |
---|
electronic Fuse quick Reference Guide |
ELECTRONIC FUSE, 12V, 10DFN | element14 |
STEF12 Series 12 V 3.6 A 3 x 3 mm Surface Mount Electronic Fuse - DFN-10 | Future Electronics |
STMicroelectronics, STEF12PUR | RS |
Hot-Swap Ctrl, -40 To 125Deg C | Newark Electronics |
Circuit Protection Misc Electronic Fuse for 12V Line | Avnet Silica |
Where can I find additional details, specifications and documents for a STEF12PUR?
Additional datasheets, footprints and schematics for STEF12PUR are listed on our Part Details page. You can also find images and similar parts to STEF12PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEF12PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF12PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEF12PUR fall under?
The STEF12PUR is listed under Power Management > eFuses and hot-swap ICs > E-fuses.
Can I view similar or alternative parts?
You can view similar parts to STEF12PUR when available in the E-fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEF12PUR you can contact the distributor directly for product support, shipping queries etc.
Is the STEF12PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STEF12PUR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for STEF12PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEF12PUR often in real-time on the comparison pages.
What if I can't find stock of STEF12PUR?
You can fill out our help required form which you can use to request a quote for STEF12PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.