STEF033PUR eFuses and hot-swap ICs by STMicroelectronics

Electronic fuse for 3.3 V line

Status: Active
Series: STEF033
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STEF033 is an integrated electronic fuse optimized for monitoring output current and the input voltage. Connected in series to the 3.3 V rail, it is able to protect the electronic circuitry on its output from overcurrent and overvoltage. The STEF033 has controlled delay and turn-on time. When an overload condition occurs, the device limits the output current to a predefined safe value. If the anomalous overload condition persists, it goes into an open state, disconnecting the load from the power supply. If a continuous short-circuit is present on the board, when the power is re-applied the E-fuse initially limits the output current to a safe value and then goes again into the open state. The voltage clamping circuit prevents the output voltage from exceeding a fixed value, if the input voltage goes beyond this threshold. The device is equipped with a thermal protection circuit. Intervention of thermal protection is signaled to the board-monitoring circuits through an appropriate signal on the Fault pin. Unlike mechanical fuses, which must be physically replaced after a single event, the E-fuse does not degrade in its performances following short-circuit/thermal protection intervention and is reset either by re-cycling the supply voltage or using the appropriate Enable pin. The STEF033 is also available in an auto-retry version; in case of thermal fault it automatically attempts to re-apply power to the load when the die temperature returns to a safe value.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for element14
element14
from US$0.60
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Continuous current typ.: 3.6 A (DFN), 2.5 A (Flip Chip)
N-channel on resistance (typ): 40 mΩ (DFN), 25 mΩ (Flip Chip)
Enable/Fault functions
Output clamp voltage (typ): 4.5 V
Undervoltage lockout
Short-circuit limit
Overload current limit
Controlled output voltage ramp
Thermal latch (typ): 160 °C
Uses tiny capacitors
Latching and auto-retry versions
Operative junction temp. - 40 °C to 125 °C
Available in DFN10 3x3 and Flip Chip 9 bumps

Alternative Descriptions

Electronic Fuse, 3.1V-8V, Dfn-10 | Newark Electronics
Circuit Protection Misc Electronic Fuse for 3.3V Line | Avnet America
ELECTRONIC FUSE, 3.1V-8V, DFN-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STEF033PUR?

Additional datasheets, footprints and schematics for STEF033PUR are listed on our Part Details page. You can also find images and similar parts to STEF033PUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STEF033PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF033PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STEF033PUR fall under?

The STEF033PUR is listed under Power Management > eFuses and hot-swap ICs > E-fuses.

Can I view similar or alternative parts?

You can view similar parts to STEF033PUR when available in the E-fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STEF033PUR you can contact the distributor directly for product support, shipping queries etc.

Is the STEF033PUR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STEF033PUR have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STEF033PUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STEF033PUR often in real-time on the comparison pages.

What if I can't find stock of STEF033PUR?

You can fill out our help required form which you can use to request a quote for STEF033PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay