Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 140A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 500W |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
MOSFET, N-CH, 200V, 140A, ISOTOP | Farnell |
Lv Mosfet Planar & Old |Stmicroelectronics STE140NF20D | Newark Electronics |
Where can I find additional details, specifications and documents for a STE140NF20D?
Additional datasheets, footprints and schematics for STE140NF20D are listed on our Part Details page. You can also find images and similar parts to STE140NF20D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE140NF20D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE140NF20D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE140NF20D fall under?
The STE140NF20D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STE140NF20D when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE140NF20D you can contact the distributor directly for product support, shipping queries etc.
Is the STE140NF20D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE140NF20D have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STE140NF20D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE140NF20D often in real-time on the comparison pages.
What if I can't find stock of STE140NF20D?
You can fill out our help required form which you can use to request a quote for STE140NF20D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.