Status: | Unknown |
---|---|
Series: | STE Series |
RoHS: | Compliant |
Power Rating | 400VA |
---|---|
Secondary Voltages | 24V |
Isolation Transformer Primary Voltages | 1 x 230V |
Product Range | STE Series |
RoHS Compliant | Yes |
Low inrush current control, safety, or isolation current transformer with CAGE-CLAMP connection terminals. | Conrad |
Chassis Mount Transformer, 400Va Rohs Compliant: Yes |Block STE 400/23/24 | Newark Electronics |
CHASSIS MOUNT TRANSFORMER, 400VA | element14 |
Block Control Transformer 230 VAC 24 VAC 400VA | Distrelec |
Where can I find additional details, specifications and documents for a STE 400/23/24?
Additional datasheets, footprints and schematics for STE 400/23/24 are listed on our Part Details page. You can also find images and similar parts to STE 400/23/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE 400/23/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE 400/23/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE 400/23/24 fall under?
The STE 400/23/24 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STE 400/23/24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE 400/23/24 you can contact the distributor directly for product support, shipping queries etc.
Is the STE 400/23/24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STE 400/23/24 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STE 400/23/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE 400/23/24 often in real-time on the comparison pages.
What if I can't find stock of STE 400/23/24?
You can fill out our help required form which you can use to request a quote for STE 400/23/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.