Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Span | 3.2m |
---|---|
Contact Configuration | - |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Product Range | - |
Wireless Pull-Wire Switch, 3.2M, 66Kbps | Newark Electronics |
Where can I find additional details, specifications and documents for a STE-1211856RF95?
Additional datasheets, footprints and schematics for STE-1211856RF95 are listed on our Part Details page. You can also find images and similar parts to STE-1211856RF95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE-1211856RF95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE-1211856RF95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE-1211856RF95 fall under?
The STE-1211856RF95 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to STE-1211856RF95 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE-1211856RF95 you can contact the distributor directly for product support, shipping queries etc.
Is the STE-1211856RF95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE-1211856RF95 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for STE-1211856RF95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE-1211856RF95 often in real-time on the comparison pages.
What if I can't find stock of STE-1211856RF95?
You can fill out our help required form which you can use to request a quote for STE-1211856RF95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.