Status: | Unknown |
---|---|
Series: | STE Series |
RoHS: | Unknown |
Prices starting from US$199.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$199.54
|
No stock
|
Buy Now |
Sensing Range Max | 4.4mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | - |
Supply Voltage DC Min | 3V |
Supply Voltage DC Max | 5V |
Product Range | STE Series |
Wireless Inductive Sensor, 4.4Mm, 3-5Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a STE-1189974RFIS?
Additional datasheets, footprints and schematics for STE-1189974RFIS are listed on our Part Details page. You can also find images and similar parts to STE-1189974RFIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE-1189974RFIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE-1189974RFIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE-1189974RFIS fall under?
The STE-1189974RFIS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STE-1189974RFIS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE-1189974RFIS you can contact the distributor directly for product support, shipping queries etc.
Is the STE-1189974RFIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE-1189974RFIS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STE-1189974RFIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE-1189974RFIS often in real-time on the comparison pages.
What if I can't find stock of STE-1189974RFIS?
You can fill out our help required form which you can use to request a quote for STE-1189974RFIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.