Status: | Active |
---|---|
Series: | STDS75 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
833
in stock
|
Buy Now | |
element14
from US$0.57
|
833
in stock
|
Buy Now | |
Farnell
from US$0.48
|
833
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Measures temperatures from –55 °C to +125 °C (–67 °F to +257 °F) ±0.5 °C (typ) accuracy ±2 °C (max) accuracy from –25 °C to +100 °C |
±0.5 °C (typ) accuracy |
±2 °C (max) accuracy from –25 °C to +100 °C |
Low operating current: 125 μA (typ) |
No external components required |
2-wire I2C/SMBus-compatible serial interface Selectable serial bus address allows connection of up to eight devices on the same bus |
Selectable serial bus address allows connection of up to eight devices on the same bus |
Thermometer resolution is user-configurable from 9 (default) to 12 bits (0.5 °C to 0.0625 °C) |
9-bit conversion time is 150 ms (max) |
Programmable temperature threshold and hysteresis set points |
Wide power supply range - operating voltage range: 2.7 V to 5.5 V |
Pin- and software-compatible with DS75 (drop-in replacement) |
Power-up defaults permit standalone operation as thermostat |
Shutdown mode to minimize power consumption |
Separate open drain output pin operates as an interrupt or comparator/thermostat output (dual purpose event pin) |
MSOP8 (TSSOP8) package |
Product Specifications |
---|
DS5156 Digital temperature sensor and thermal watchdog |
Application Notes |
---|
AN2680 Fan speed controller based on STDS75 or STLM75 digital temperature sensor and ST72651AR6 MCU |
AN5449 Temperature sensors: guidelines for system integration |
Flyers |
---|
STTS75 |
STCN75 Series 5.5 V Digital Temperature Sensor and Thermal Watchdog - MSOP-8 | Future Electronics |
Temperature Sensor, 0.5Deg C, Msop-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, MSOP-8 | element14 |
Digital Temperature Sensor 12-Bit I2C | RS |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STDS75DS2F?
Additional datasheets, footprints and schematics for STDS75DS2F are listed on our Part Details page. You can also find images and similar parts to STDS75DS2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STDS75DS2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STDS75DS2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STDS75DS2F fall under?
The STDS75DS2F is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to STDS75DS2F when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STDS75DS2F you can contact the distributor directly for product support, shipping queries etc.
Is the STDS75DS2F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STDS75DS2F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STDS75DS2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STDS75DS2F often in real-time on the comparison pages.
What if I can't find stock of STDS75DS2F?
You can fill out our help required form which you can use to request a quote for STDS75DS2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.