Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Prices starting from US$0.28
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.318ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 72W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 250V, 8A, TO-252 | element14 |
Trans MOSFET N-CH 250V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N-Ch, 250V, 8A, To-252 | Newark Electronics |
N-Channel 250 V 420 mOhm 16 nC Surface Mount StipFET II Mosfet - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STD8NF25?
Additional datasheets, footprints and schematics for STD8NF25 are listed on our Part Details page. You can also find images and similar parts to STD8NF25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD8NF25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD8NF25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD8NF25 fall under?
The STD8NF25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD8NF25 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD8NF25 you can contact the distributor directly for product support, shipping queries etc.
Is the STD8NF25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD8NF25 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for STD8NF25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD8NF25 often in real-time on the comparison pages.
What if I can't find stock of STD8NF25?
You can fill out our help required form which you can use to request a quote for STD8NF25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.