Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
3,050
in stock
|
Buy Now | |
element14
from US$1.27
|
3,050
in stock
|
Buy Now | |
Farnell
from US$1.20
|
3,050
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.69
|
36
in stock
|
Buy Now | |
Kruse
-
|
1,609
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.56ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Power Mosfet, N Channel, 7 A, 650 V, 0.56 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STD8N65M5 | Newark Electronics |
MOSFET, N CH, 650V, 7A, DPAK | element14 |
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
TRAN MOSFET N STD8N65M5 TO 252 | Kruse |
STMicroelectronics, STD8N65M5 | RS |
N-Channel 710 V 0.6 Ohm MDmesh V Power MosFet - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STD8N65M5?
Additional datasheets, footprints and schematics for STD8N65M5 are listed on our Part Details page. You can also find images and similar parts to STD8N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD8N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD8N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD8N65M5 fall under?
The STD8N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD8N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD8N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STD8N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD8N65M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for STD8N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD8N65M5 often in real-time on the comparison pages.
What if I can't find stock of STD8N65M5?
You can fill out our help required form which you can use to request a quote for STD8N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.