Status: | Unknown |
---|---|
Series: | STripFET H5 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
4,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
4,448
in stock
|
Buy Now | |
element14
from US$0.63
|
2,621
in stock
|
Buy Now | |
Farnell
from US$0.62
|
2,621
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,280
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0045ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET H5 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
ST STD86N3LH5 | RS |
Mosfet, Aec-Q101, N-Ch, 30V, To-252 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 30V, TO-252 | element14 |
Trans MOSFET N-CH 30V 80A 3-Pin(2+Tab) DPAK T/R | Avnet America |
STD86N3LH5 Series 30 V 0.005 Ohm 80 A N-Channel STripFET H5 Power Mosfet-DPAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STD86N3LH5?
Additional datasheets, footprints and schematics for STD86N3LH5 are listed on our Part Details page. You can also find images and similar parts to STD86N3LH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD86N3LH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD86N3LH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD86N3LH5 fall under?
The STD86N3LH5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD86N3LH5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD86N3LH5 you can contact the distributor directly for product support, shipping queries etc.
Is the STD86N3LH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD86N3LH5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STD86N3LH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD86N3LH5 often in real-time on the comparison pages.
What if I can't find stock of STD86N3LH5?
You can fill out our help required form which you can use to request a quote for STD86N3LH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.