Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 200 V 0.4 Ohm 45 W Surface Mount MESH Overlay Power Mosfet - TO-252 | Future Electronics |
MOSFET, N CH, 200V, 7A, DPAK | Farnell |
Mosfet, N Ch, 200V, 7A, To-252, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a STD7NS20T4?
Additional datasheets, footprints and schematics for STD7NS20T4 are listed on our Part Details page. You can also find images and similar parts to STD7NS20T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD7NS20T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD7NS20T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD7NS20T4 fall under?
The STD7NS20T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD7NS20T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD7NS20T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD7NS20T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD7NS20T4 have stock available?
Authorised distributors including Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for STD7NS20T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD7NS20T4 often in real-time on the comparison pages.
What if I can't find stock of STD7NS20T4?
You can fill out our help required form which you can use to request a quote for STD7NS20T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.