Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.72ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
N-Channel 900 V 0.81 Ohm 90 W MDmeshÔ K5 Power Mosfet - DPAK | Future Electronics |
N-ch 900V 0.72O typ. 7A MDmesh K5 Power MOSFET | Avnet Silica |
N-ch 900V 0.72Ω typ. 7A MDmesh K5 Power MOSFET | Avnet America |
POWER MOSFET, N CHANNEL, 7A, TO-252-3 | Farnell |
Hv Mosfet Mdmesh |Stmicroelectronics STD7N90K5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STD7N90K5?
Additional datasheets, footprints and schematics for STD7N90K5 are listed on our Part Details page. You can also find images and similar parts to STD7N90K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD7N90K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD7N90K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD7N90K5 fall under?
The STD7N90K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD7N90K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD7N90K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STD7N90K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD7N90K5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Avnet America and Farnell have stock available or on a lead time for STD7N90K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD7N90K5 often in real-time on the comparison pages.
What if I can't find stock of STD7N90K5?
You can fill out our help required form which you can use to request a quote for STD7N90K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.