Status: | Unknown |
---|---|
Series: | STripFET DeepGATE Series |
RoHS: | Unknown |
Prices starting from US$0.86
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET DeepGATE Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Mosfet, N-Ch, 100V, 60A, To-252 | Newark Electronics |
N-Channel 100 V 0.0195 Ohm Surface Mount STripFETÔ Power MosFet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 100V 60A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 100V, 60A, TO-252 | element14 |
N-Ch 100V 60A 125W 0,0195R TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STD70N10F4?
Additional datasheets, footprints and schematics for STD70N10F4 are listed on our Part Details page. You can also find images and similar parts to STD70N10F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD70N10F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD70N10F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD70N10F4 fall under?
The STD70N10F4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD70N10F4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD70N10F4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD70N10F4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD70N10F4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for STD70N10F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD70N10F4 often in real-time on the comparison pages.
What if I can't find stock of STD70N10F4?
You can fill out our help required form which you can use to request a quote for STD70N10F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.