Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
1,399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
2,357
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,399
in stock
|
Buy Now | |
element14
from US$0.75
|
1,399
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 60A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 15V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 55V, 60A, Dpak | Newark Electronics |
MOSFET, N CH, 55V, 60A, DPAK | element14 |
Trans MOSFET N-CH 55V 60A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
STD60NF55 Series 55 V 15 mOhm N-Ch STripFETÔ II Power MOSFET - TO-252-3 (DPAK) | Future Electronics |
Where can I find additional details, specifications and documents for a STD60NF55LT4?
Additional datasheets, footprints and schematics for STD60NF55LT4 are listed on our Part Details page. You can also find images and similar parts to STD60NF55LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD60NF55LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD60NF55LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD60NF55LT4 fall under?
The STD60NF55LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD60NF55LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD60NF55LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD60NF55LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD60NF55LT4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STD60NF55LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD60NF55LT4 often in real-time on the comparison pages.
What if I can't find stock of STD60NF55LT4?
You can fill out our help required form which you can use to request a quote for STD60NF55LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.