Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 60A |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 240A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 60V 60A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N, D-Pak | Newark Electronics |
MOSFET, N, D-PAK | element14 |
MOSFET N-Channel 60V 60A UltraFETII DPAK | RS |
N-Channel 60 V 0.016 Ohm Surface Mount STripFETÔ II Power MosFet - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STD60NF06T4?
Additional datasheets, footprints and schematics for STD60NF06T4 are listed on our Part Details page. You can also find images and similar parts to STD60NF06T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD60NF06T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD60NF06T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD60NF06T4 fall under?
The STD60NF06T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD60NF06T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD60NF06T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD60NF06T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD60NF06T4 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STD60NF06T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD60NF06T4 often in real-time on the comparison pages.
What if I can't find stock of STD60NF06T4?
You can fill out our help required form which you can use to request a quote for STD60NF06T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.