Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,570
in stock
|
Buy Now | |
element14
from US$1.10
|
1,570
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,570
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 96W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 5A |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 20A |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N, D-Pak | Newark Electronics |
MOSFET, N, D-PAK | element14 |
STMicroelectronics, STD5NM60T4 | RS |
N-Channel 650 V 1 Ohm Surface Mount MDmeshÔ Power MosFet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 600V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STD5NM60T4?
Additional datasheets, footprints and schematics for STD5NM60T4 are listed on our Part Details page. You can also find images and similar parts to STD5NM60T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD5NM60T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD5NM60T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD5NM60T4 fall under?
The STD5NM60T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD5NM60T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD5NM60T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD5NM60T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD5NM60T4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STD5NM60T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD5NM60T4 often in real-time on the comparison pages.
What if I can't find stock of STD5NM60T4?
You can fill out our help required form which you can use to request a quote for STD5NM60T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.