Status: | Unknown |
---|---|
Series: | MDmesh Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.9ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 96W |
Transistor Case Style | TO-251 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 5A 3-Pin(3+Tab) IPAK Tube | EBV Elektronik |
MOSFET, N CH, 600V, 5A, IPAK | Farnell |
Mosfet, N Channel, 600V, 5A, To-251 | Newark Electronics |
Where can I find additional details, specifications and documents for a STD5NM60-1?
Additional datasheets, footprints and schematics for STD5NM60-1 are listed on our Part Details page. You can also find images and similar parts to STD5NM60-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD5NM60-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD5NM60-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD5NM60-1 fall under?
The STD5NM60-1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD5NM60-1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD5NM60-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STD5NM60-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD5NM60-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STD5NM60-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD5NM60-1 often in real-time on the comparison pages.
What if I can't find stock of STD5NM60-1?
You can fill out our help required form which you can use to request a quote for STD5NM60-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.