Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Future Electronics
from US$0.50
|
40,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
1,780
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 1.47ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 3A |
On State resistance @ Vgs = 10V | 1.8ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 12A |
Termination Type | Surface Mount Device |
Voltage Vds | 400V |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
N-Channel 400 V 1.8 Ohm Surface Mount SuperMESH Power MosFet - TO-252-3 | Future Electronics |
N-Ch+Z-Dio 400V 3A 45W 1,8R TO252 | Schukat Electronic |
Trans MOSFET N-CH 400V 3A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Mosfet, N, D-Pak | Newark Electronics |
MOSFET, N, D-PAK | element14 |
Where can I find additional details, specifications and documents for a STD5NK40ZT4?
Additional datasheets, footprints and schematics for STD5NK40ZT4 are listed on our Part Details page. You can also find images and similar parts to STD5NK40ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD5NK40ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD5NK40ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD5NK40ZT4 fall under?
The STD5NK40ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD5NK40ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD5NK40ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD5NK40ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD5NK40ZT4 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STD5NK40ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD5NK40ZT4 often in real-time on the comparison pages.
What if I can't find stock of STD5NK40ZT4?
You can fill out our help required form which you can use to request a quote for STD5NK40ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.