Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
7,500
in stock
|
Buy Now | |
element14
from US$0.65
|
6,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
4,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,717
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.3V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
On State resistance @ Vgs = 10V | 2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 16A |
Termination Type | Surface Mount Device |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
STD4NK60Z Series 600 V 2 Ohm 4 A N-Channel SuperMesh Power MosFet - TO-252 | Future Electronics |
MOSFET, N, D-PAK | element14 |
Mosfet, N, D-Pak | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 4A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STD4NK60ZT4?
Additional datasheets, footprints and schematics for STD4NK60ZT4 are listed on our Part Details page. You can also find images and similar parts to STD4NK60ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD4NK60ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD4NK60ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD4NK60ZT4 fall under?
The STD4NK60ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD4NK60ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD4NK60ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD4NK60ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD4NK60ZT4 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STD4NK60ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD4NK60ZT4 often in real-time on the comparison pages.
What if I can't find stock of STD4NK60ZT4?
You can fill out our help required form which you can use to request a quote for STD4NK60ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.