Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
707
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
707
in stock
|
Buy Now | |
element14
from US$0.52
|
707
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 2.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
N-Channel 500 V 2.7 Ohm Surface Mount SuperMESHÔ Power MosFet - TO-252-3 | Future Electronics |
Mosfet Transistor, N Channel, 3 A, 500 V, 2.3 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STD4NK50ZT4 | Newark Electronics |
MOSFET, N-CH, 500V, 3A, TO-252-3 | element14 |
Trans MOSFET N-CH 500V 3A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STD4NK50ZT4?
Additional datasheets, footprints and schematics for STD4NK50ZT4 are listed on our Part Details page. You can also find images and similar parts to STD4NK50ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD4NK50ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD4NK50ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD4NK50ZT4 fall under?
The STD4NK50ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD4NK50ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD4NK50ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD4NK50ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD4NK50ZT4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STD4NK50ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD4NK50ZT4 often in real-time on the comparison pages.
What if I can't find stock of STD4NK50ZT4?
You can fill out our help required form which you can use to request a quote for STD4NK50ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.