Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
MOSFET N-Channel 100V 50A DPAK | RS |
Mosfet, N Ch, 100V, 50A, To-252 | Newark Electronics |
N-Channel 100 V 0.028 Ohm Surface Mount StripFET II Power MosFet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 100V 50A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N CH, 100V, 50A, DPAK | element14 |
Where can I find additional details, specifications and documents for a STD40NF10?
Additional datasheets, footprints and schematics for STD40NF10 are listed on our Part Details page. You can also find images and similar parts to STD40NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD40NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD40NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD40NF10 fall under?
The STD40NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD40NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD40NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STD40NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD40NF10 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STD40NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD40NF10 often in real-time on the comparison pages.
What if I can't find stock of STD40NF10?
You can fill out our help required form which you can use to request a quote for STD40NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.