Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 3.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Mosfet, N Channel, 2.4 A, 600 V, 3.3 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STD3NK60ZT4 | Newark Electronics |
MOSFET, N CH, 600V, 2.4A, DPAK | element14 |
N-Channel 600 V 3.6 Ohm Surface Mount SuperMESH Power MosFet -TO-252 | Future Electronics |
Trans MOSFET N-CH 600V 2.4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STD3NK60ZT4?
Additional datasheets, footprints and schematics for STD3NK60ZT4 are listed on our Part Details page. You can also find images and similar parts to STD3NK60ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD3NK60ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD3NK60ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD3NK60ZT4 fall under?
The STD3NK60ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD3NK60ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD3NK60ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD3NK60ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD3NK60ZT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STD3NK60ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD3NK60ZT4 often in real-time on the comparison pages.
What if I can't find stock of STD3NK60ZT4?
You can fill out our help required form which you can use to request a quote for STD3NK60ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.