Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
2,337
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
150,000
in stock
|
Buy Now | |
element14
from US$1.03
|
2,337
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
1,430
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 5.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STD3NK100Z | Newark Electronics |
Trans MOSFET N-CH 1KV 2.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N CH, 1000V, 2.5A, DPAK | element14 |
N-Ch+Z-Dio 1000V 2,5A 90W 6R TO252 | Schukat Electronic |
N-Channel 1 kV 6 O 90 W Surface Mount SuperMESHÔ Power MosFet - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STD3NK100Z?
Additional datasheets, footprints and schematics for STD3NK100Z are listed on our Part Details page. You can also find images and similar parts to STD3NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD3NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD3NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD3NK100Z fall under?
The STD3NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD3NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD3NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STD3NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD3NK100Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Schukat Electronic have stock available or on a lead time for STD3NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD3NK100Z often in real-time on the comparison pages.
What if I can't find stock of STD3NK100Z?
You can fill out our help required form which you can use to request a quote for STD3NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.