Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
7,130
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
7,130
in stock
|
Buy Now | |
element14
from US$0.84
|
7,130
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Schukat Electronic
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 25A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 100W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N-Ch, 100V, 25A, To-252 | Newark Electronics |
MOSFET, N-CH, 100V, 25A, TO-252 | element14 |
TO 252 DPAK | Future Electronics |
N-Ch 100V 25A 100W 0,038R TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STD26NF10?
Additional datasheets, footprints and schematics for STD26NF10 are listed on our Part Details page. You can also find images and similar parts to STD26NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD26NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD26NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD26NF10 fall under?
The STD26NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD26NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD26NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STD26NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD26NF10 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STD26NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD26NF10 often in real-time on the comparison pages.
What if I can't find stock of STD26NF10?
You can fill out our help required form which you can use to request a quote for STD26NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.