Status: | Unknown |
---|---|
Series: | STripFET Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,290
in stock
|
Buy Now | |
Avnet Silica
-
|
157,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Single N-Channel 200 V 110 W 39 nC Silicon Surface Mount Mosfet - TO-252-3 | Future Electronics |
Power MOSFET N channel StripFET 200V 18A | RS |
Trans MOSFET N-CH 200V 18A 3-Pin DPAK T/R | Avnet Silica |
Mosfet, Aec-Q101, N-Ch, 200V, To-252 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 200V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STD25NF20?
Additional datasheets, footprints and schematics for STD25NF20 are listed on our Part Details page. You can also find images and similar parts to STD25NF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD25NF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD25NF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD25NF20 fall under?
The STD25NF20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD25NF20 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD25NF20 you can contact the distributor directly for product support, shipping queries etc.
Is the STD25NF20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD25NF20 have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for STD25NF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD25NF20 often in real-time on the comparison pages.
What if I can't find stock of STD25NF20?
You can fill out our help required form which you can use to request a quote for STD25NF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.