STD1802T4 Power Bipolar by STMicroelectronics

Low voltage fast-switching NPN power transistor

Status: Active
Series: STD1802
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is manufactured in Planar technology with “Base Island” layout. The resulting transistor shows exceptional high gain performance coupled with very low saturation voltage.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.29
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
32,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.50
1,152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Farnell
Farnell
from US$0.29
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Very low collector to emitter saturation voltage
Fast-switching speed
High current gain characteristic
Surface-mounting DPAK (TO-252) power package in tape & reel (suffix “T4)

Alternative Descriptions

STD1802 Series 60 V 3 A 15 W Fast Switching NPN Power Transistor - TO-252 | Future Electronics
Transistor: NPN | Transfer Multisort Elektronik
STMicroelectronics, STD1802T4 | RS
Transistor, Npn, D-Pak | Newark Electronics
Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) TO-252 T/R | Avnet America
TRANSISTOR, NPN, D-PAK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STD1802T4?

Additional datasheets, footprints and schematics for STD1802T4 are listed on our Part Details page. You can also find images and similar parts to STD1802T4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STD1802T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD1802T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STD1802T4 fall under?

The STD1802T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.

Can I view similar or alternative parts?

You can view similar parts to STD1802T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STD1802T4 you can contact the distributor directly for product support, shipping queries etc.

Is the STD1802T4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STD1802T4 have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for STD1802T4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STD1802T4 often in real-time on the comparison pages.

What if I can't find stock of STD1802T4?

You can fill out our help required form which you can use to request a quote for STD1802T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay