Status: | Unknown |
---|---|
Series: | MDmesh Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.34ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 600V, 11A, TO-252 | element14 |
Mosfet, N-Ch, 600V, 11A, To-252 | Newark Electronics |
Trans MOSFET N-CH 650V 11A 3-Pin DPAK Tube | Avnet America |
Where can I find additional details, specifications and documents for a STD15N60M2-EP?
Additional datasheets, footprints and schematics for STD15N60M2-EP are listed on our Part Details page. You can also find images and similar parts to STD15N60M2-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD15N60M2-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD15N60M2-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD15N60M2-EP fall under?
The STD15N60M2-EP is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STD15N60M2-EP when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD15N60M2-EP you can contact the distributor directly for product support, shipping queries etc.
Is the STD15N60M2-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD15N60M2-EP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for STD15N60M2-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD15N60M2-EP often in real-time on the comparison pages.
What if I can't find stock of STD15N60M2-EP?
You can fill out our help required form which you can use to request a quote for STD15N60M2-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.