Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0028ohm |
Rds(on) Test Voltage Vgs | 10V |
No. of Pins | 3Pins |
MOSFET, N-CH, 30V, 80A, 175DEG C, 110W | element14 |
Where can I find additional details, specifications and documents for a STD150N3LLH6?
Additional datasheets, footprints and schematics for STD150N3LLH6 are listed on our Part Details page. You can also find images and similar parts to STD150N3LLH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD150N3LLH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD150N3LLH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD150N3LLH6 fall under?
The STD150N3LLH6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD150N3LLH6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD150N3LLH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD150N3LLH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD150N3LLH6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STD150N3LLH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD150N3LLH6 often in real-time on the comparison pages.
What if I can't find stock of STD150N3LLH6?
You can fill out our help required form which you can use to request a quote for STD150N3LLH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.