Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.34
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STD Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 12A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 48A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
STD12NF06L Series 60 V 0.09 Ohm 12 A N-Channel STripFETÔ II Power Mosfet-DPAK-3 | Future Electronics |
Trans MOSFET N-CH 60V 12A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N, D-PAK | element14 |
N Channel Mosfet, 60V, 12A, D-Pak, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a STD12NF06LT4?
Additional datasheets, footprints and schematics for STD12NF06LT4 are listed on our Part Details page. You can also find images and similar parts to STD12NF06LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12NF06LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12NF06LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12NF06LT4 fall under?
The STD12NF06LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD12NF06LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12NF06LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD12NF06LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12NF06LT4 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STD12NF06LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12NF06LT4 often in real-time on the comparison pages.
What if I can't find stock of STD12NF06LT4?
You can fill out our help required form which you can use to request a quote for STD12NF06LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.