Status: | Unknown |
---|---|
Series: | DeepGATE STripFET VI Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,340
in stock
|
Buy Now | |
element14
from US$0.47
|
42,357
in stock
|
Buy Now | |
Farnell
from US$0.44
|
42,357
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,647
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
1,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,456
in stock
|
Buy Now | |
Avnet Silica
-
|
65,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -10A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | DeepGATE STripFET VI Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, P-CH, -60V, -10A, TO-252-3 | element14 |
Mosfet, P-Ch, -60V, -10A, To-252-3 | Newark Electronics |
P-Ch 60V 10A 35W 0,16R TO252 | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Ch 60V 10A STripFET F6 DPAK | RS |
Trans MOSFET P-CH 60V 10A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
P-Channel 60 V 160 mO 6.4 nC SMT STripFETÔ VI DeepGATEÔ Mosfet -TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STD10P6F6?
Additional datasheets, footprints and schematics for STD10P6F6 are listed on our Part Details page. You can also find images and similar parts to STD10P6F6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD10P6F6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD10P6F6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD10P6F6 fall under?
The STD10P6F6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD10P6F6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD10P6F6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD10P6F6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD10P6F6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Schukat Electronic have stock available or on a lead time for STD10P6F6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD10P6F6 often in real-time on the comparison pages.
What if I can't find stock of STD10P6F6?
You can fill out our help required form which you can use to request a quote for STD10P6F6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.