Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.43ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N CH, 650V, 9A, DPAK | Farnell |
Where can I find additional details, specifications and documents for a STD10NM65N?
Additional datasheets, footprints and schematics for STD10NM65N are listed on our Part Details page. You can also find images and similar parts to STD10NM65N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD10NM65N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD10NM65N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD10NM65N fall under?
The STD10NM65N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD10NM65N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD10NM65N you can contact the distributor directly for product support, shipping queries etc.
Is the STD10NM65N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD10NM65N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STD10NM65N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD10NM65N often in real-time on the comparison pages.
What if I can't find stock of STD10NM65N?
You can fill out our help required form which you can use to request a quote for STD10NM65N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.