Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
7,170
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
130,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
97,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
97,500
in stock
|
Buy Now | |
element14
from US$0.60
|
10,140
in stock
|
Buy Now | |
Farnell
from US$0.54
|
10,140
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
9,975
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
4,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,685
in stock
|
Buy Now | |
Avnet Silica
-
|
502,500
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 13A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 13A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 52A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-Channel 100 V 0.13 O 15.3 nC Surface Mount STripFET II Power MosFet- TO-252 | Future Electronics |
Ptd Low Voltage Rohs Compliant: Yes |Stmicroelectronics STD10NF10T4 | Newark Electronics |
Trans MOSFET N-CH 100V 13A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
MOSFET, N CH, 100V, 13A, DPAK | element14 |
MOSFET N-Channel 100V 13A TO252 | RS |
N-Ch 100V 13A 50W 0,13R TO252 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STD10NF10T4?
Additional datasheets, footprints and schematics for STD10NF10T4 are listed on our Part Details page. You can also find images and similar parts to STD10NF10T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD10NF10T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD10NF10T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD10NF10T4 fall under?
The STD10NF10T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD10NF10T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD10NF10T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD10NF10T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD10NF10T4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STD10NF10T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD10NF10T4 often in real-time on the comparison pages.
What if I can't find stock of STD10NF10T4?
You can fill out our help required form which you can use to request a quote for STD10NF10T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.