Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
No stock
|
Buy Now | |
element14
from US$1.66
|
22,253
in stock
|
Buy Now | |
Farnell
from US$1.53
|
22,253
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
17,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
557
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | PowerSO |
No. of Pins | 10Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
LED DRIVER, CC, POWERSO-10 | element14 |
POWERSO-10 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
STMicroelectronics, STCS2SPR | RS |
Led Driver, Cc, Powerso-10 | Newark Electronics |
LED DRVR 5V/9V/12V/15V/18V/24V 10-Pin(10+2Tab) PowerSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a STCS2SPR?
Additional datasheets, footprints and schematics for STCS2SPR are listed on our Part Details page. You can also find images and similar parts to STCS2SPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCS2SPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCS2SPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCS2SPR fall under?
The STCS2SPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STCS2SPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCS2SPR you can contact the distributor directly for product support, shipping queries etc.
Is the STCS2SPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCS2SPR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for STCS2SPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCS2SPR often in real-time on the comparison pages.
What if I can't find stock of STCS2SPR?
You can fill out our help required form which you can use to request a quote for STCS2SPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.