Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
790
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
46,200
in stock
|
Buy Now | |
element14
from US$1.56
|
10,485
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
6,795
in stock
|
Buy Now | |
Farnell
from US$1.55
|
6,795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
2,224
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
1,188
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | PowerSO |
No. of Pins | 10Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
STCS2A Series 2 A 50 KHz Surface Mount Constant Current LED Driver - POWERSO-10 | Future Electronics |
LED DRIVER, CONSTANT CURRENT, POWERSO-10 | element14 |
Led Driver, Constant Current, Powerso-10 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
2A Constant Current LED Driver PowerSO10 | RS |
LED DRVR 5V/9V/12V/15V/18V/24V 10-Pin(10+2Tab) PowerSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a STCS2ASPR?
Additional datasheets, footprints and schematics for STCS2ASPR are listed on our Part Details page. You can also find images and similar parts to STCS2ASPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCS2ASPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCS2ASPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCS2ASPR fall under?
The STCS2ASPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STCS2ASPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCS2ASPR you can contact the distributor directly for product support, shipping queries etc.
Is the STCS2ASPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCS2ASPR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STCS2ASPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCS2ASPR often in real-time on the comparison pages.
What if I can't find stock of STCS2ASPR?
You can fill out our help required form which you can use to request a quote for STCS2ASPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.