Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 13V |
Output Current | 480mA |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 23V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 167kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Pwm Ctrl, 11.5V-23V, 167Khz, Soic-8 | Newark Electronics |
PWM CTRL, 11.5V-23V, 167KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a STCH03LTR?
Additional datasheets, footprints and schematics for STCH03LTR are listed on our Part Details page. You can also find images and similar parts to STCH03LTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCH03LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCH03LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCH03LTR fall under?
The STCH03LTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STCH03LTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCH03LTR you can contact the distributor directly for product support, shipping queries etc.
Is the STCH03LTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCH03LTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STCH03LTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCH03LTR often in real-time on the comparison pages.
What if I can't find stock of STCH03LTR?
You can fill out our help required form which you can use to request a quote for STCH03LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.