Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Charging Controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | VFQFN |
No. of Pins | 16Pins |
Data Rate | - |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
USB Type | USB Controller |
USB Charging Controller | Micros |
USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a STCC5021IQTR?
Additional datasheets, footprints and schematics for STCC5021IQTR are listed on our Part Details page. You can also find images and similar parts to STCC5021IQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCC5021IQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCC5021IQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCC5021IQTR fall under?
The STCC5021IQTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STCC5021IQTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCC5021IQTR you can contact the distributor directly for product support, shipping queries etc.
Is the STCC5021IQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCC5021IQTR have stock available?
Authorised distributors including Micros and Farnell have stock available or on a lead time for STCC5021IQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCC5021IQTR often in real-time on the comparison pages.
What if I can't find stock of STCC5021IQTR?
You can fill out our help required form which you can use to request a quote for STCC5021IQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.