Status: | Active |
---|---|
Series: | STCC2540 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
2,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
4,782
in stock
|
Buy Now | |
element14
from US$0.95
|
4,084
in stock
|
Buy Now | |
Farnell
from US$0.90
|
4,084
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compliant with USB charging specifications BC1.2, USB 2.0 and USB 3.0 standards |
Compliant with Chinese telecommunications industry standard YD/T 1591-2009 |
Compatible with proprietary charging mode (Apple®1 A / 2 A, BlackBerry®, Korean tablets) |
Wide bandwidth, low-loss USB 2.0 data switch |
Integrated VBUSpower switch with low RONof 65 mΩ |
Constant current mode overcurrent protection |
Soft-start to limit inrush current |
Adjustable current limit up to 2.8 A |
Short-circuit, thermal and undervoltage protection |
Reverse voltage and reverse current protection |
Deglitched fault reporting output |
Supports remote wakeup in S3 |
Charging indication output in DCP and CDP modes |
Package: VFQFPN 16L 3 x 3 x 0.8 mm with exposed pad |
Temperature range: -40 up to 85 °C |
UL and CB recognized components (UL file number: E354278) |
Product Specifications |
---|
DS9704 USB charging controller with integrated power switch |
Application Notes |
---|
AN4308 Methods of STCC2540, STCC5011, STCC5021 control |
User Manuals |
---|
UM1551 STCC50x1, STCC2540 demonstration board |
Design Notes & Tips |
---|
DN0016 Dual current limit with STCC2540 / STCC5011 / STCC5021 |
DN0015 STCC2540 / STCC5011 / STCC5021 PCB layout recommendation |
DN0019 Smart dual-port charger with STCC2540 |
Flyers |
---|
STCC USB charge controller |
Usb Charge Controller, 1.1Ghz, Vfqfn-16 | Newark Electronics |
USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16 | element14 |
USB Charge Controller, Switch VFQFPN16 | RS |
STCC2540 Series 5.5 V 2.8 A USB Charging Controller with Integrated Power Switch | Future Electronics |
USB Charging Controller with Power Switch, USB 2.0, 3.0, 4.5 V to 5.5 V, 16 Pins, VFQFPN-EP | Avnet America |
Where can I find additional details, specifications and documents for a STCC2540IQTR?
Additional datasheets, footprints and schematics for STCC2540IQTR are listed on our Part Details page. You can also find images and similar parts to STCC2540IQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCC2540IQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCC2540IQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCC2540IQTR fall under?
The STCC2540IQTR is listed under Switches and Multiplexers > Power switches with USB Charge Controller.
Can I view similar or alternative parts?
You can view similar parts to STCC2540IQTR when available in the Power switches with USB Charge Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCC2540IQTR you can contact the distributor directly for product support, shipping queries etc.
Is the STCC2540IQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STCC2540IQTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STCC2540IQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCC2540IQTR often in real-time on the comparison pages.
What if I can't find stock of STCC2540IQTR?
You can fill out our help required form which you can use to request a quote for STCC2540IQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.