Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
STC3105 BATTERY MONITOR IC | Farnell |
Battery Monitoring 8-Pin TDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STC3105IQT?
Additional datasheets, footprints and schematics for STC3105IQT are listed on our Part Details page. You can also find images and similar parts to STC3105IQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC3105IQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC3105IQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC3105IQT fall under?
The STC3105IQT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Supervisor & Monitor ICs.
Can I view similar or alternative parts?
You can view similar parts to STC3105IQT when available in the Battery Supervisor & Monitor ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC3105IQT you can contact the distributor directly for product support, shipping queries etc.
Is the STC3105IQT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STC3105IQT have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STC3105IQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC3105IQT often in real-time on the comparison pages.
What if I can't find stock of STC3105IQT?
You can fill out our help required form which you can use to request a quote for STC3105IQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.