Status: | Unknown |
---|---|
Series: | STC-TEL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | STC-TEL Series |
---|---|
Suppressor Type | Data Line |
No. of Outlets | 1Outlets |
Outlet Type | RJ11 |
Voltage Rating | 270V |
Output Current | 150mA |
Peak Surge Current | 150A |
Response Time | 1ns |
RoHS Compliant | No |
Data Line Surge Suppressor | Newark Electronics |
Where can I find additional details, specifications and documents for a STC-TEL-200T?
Additional datasheets, footprints and schematics for STC-TEL-200T are listed on our Part Details page. You can also find images and similar parts to STC-TEL-200T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC-TEL-200T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC-TEL-200T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC-TEL-200T fall under?
The STC-TEL-200T is listed under Power & Line Protection > Surge Protectors > Data & Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to STC-TEL-200T when available in the Data & Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC-TEL-200T you can contact the distributor directly for product support, shipping queries etc.
Is the STC-TEL-200T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STC-TEL-200T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STC-TEL-200T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC-TEL-200T often in real-time on the comparison pages.
What if I can't find stock of STC-TEL-200T?
You can fill out our help required form which you can use to request a quote for STC-TEL-200T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.