Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.95V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | Flip Chip |
No. of Pins | 25Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
BATT CHARGER W/ FUEL GAUGE&LDO, FLIPCHIP | Farnell |
Where can I find additional details, specifications and documents for a STBCFG01JR?
Additional datasheets, footprints and schematics for STBCFG01JR are listed on our Part Details page. You can also find images and similar parts to STBCFG01JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBCFG01JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBCFG01JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBCFG01JR fall under?
The STBCFG01JR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to STBCFG01JR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBCFG01JR you can contact the distributor directly for product support, shipping queries etc.
Is the STBCFG01JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STBCFG01JR have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for STBCFG01JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBCFG01JR often in real-time on the comparison pages.
What if I can't find stock of STBCFG01JR?
You can fill out our help required form which you can use to request a quote for STBCFG01JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.