Status: | Active |
---|---|
Series: | STBC15 |
RoHS: | Compliant |
Prices starting from US$0.74
Charges thin film battery with CC-CV algorithm |
L version suitable for Li-Ion batteries |
Charging current up to 40 mA (selectable by dedicated pins) |
250 nA battery leakage current |
Reverse current protection from battery to supply input |
Programmable floating voltage with 0.5% accuracy |
Battery overcurrent protection |
Battery over-discharge protection switch totally disconnects battery for cell durability |
Shelf-mode supported, no battery mechanical switch needed |
Power-Good open-drain output |
Valid source open drain output |
Peak mode input to avoid over-discharge false triggering |
Available packages: QFN12 1.7 x 2.0 mm, thickness 0.55 mm max. Flip-chip12 1.1 x 1.4 mm, 300 µm pitch |
QFN12 1.7 x 2.0 mm, thickness 0.55 mm max. |
Flip-chip12 1.1 x 1.4 mm, 300 µm pitch |
Battery Charger, Li-Ion, Qfn-12 | Newark Electronics |
STBC15: 6.5 V 40 mA Low Current Consumption Linear Battery Charger - QFN-12 | Future Electronics |
Battery Charger 1-Cell 40mA 4.2V 12-Pin QFN T/R | Avnet America |
BATTERY CHARGER, LI-ION, QFN-12 | element14 |
Where can I find additional details, specifications and documents for a STBC15QTR?
Additional datasheets, footprints and schematics for STBC15QTR are listed on our Part Details page. You can also find images and similar parts to STBC15QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBC15QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBC15QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBC15QTR fall under?
The STBC15QTR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STBC15QTR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBC15QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STBC15QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBC15QTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STBC15QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBC15QTR often in real-time on the comparison pages.
What if I can't find stock of STBC15QTR?
You can fill out our help required form which you can use to request a quote for STBC15QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.