Status: | Active |
---|---|
Series: | STBC02 |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
55
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Charges single-cell Li-Ion batteries with CC/CV algorithm and charge termination |
Fast charge current up to 450 mA |
Pre-charge current from 1 mA to 450 mA |
Adjustable floating voltage up to 4.45 V |
Integrated low quiescent LDO regulator |
Automatic power path management |
Auto-recharge function |
Embedded protection circuit module (PCM) featuring battery overcharge, battery over-discharge and battery overcurrent protections |
Charging timeout to terminate the charging process for safety reasons |
Shipping mode feature allows battery low leakage when over-discharged |
Very low battery leakage in over-discharge and shutdown mode |
Charge/fault status output |
Battery voltage pin to allow external gauging |
Two 3 Ω SPDT load switches |
Reset generator triggered by USB detection |
SWIRE allows the STBC02 functions to be controlled |
Available in Flip Chip 30, 0.4 mm pitch package |
Rugged ±4 kV HBM, ESD protection on the most critical pins |
Product Specifications |
---|
DS11617 Li-Ion linear battery charger with LDO, load switches and reset generator |
Application Notes for related Tools & Software |
---|
AN5403 STEVAL-STRKT01 power management architecture description and configuration for optimized battery life |
Flyers |
---|
Battery management ICs - STBC02/03 Li-Ion charger with load switches and smart reset generator |
STBC02 Series 5.4 V Li-Ion Linear Battery Charger with LDO - FlipChip-30 | Future Electronics |
Battery Charger Li-Ion/Li-Pol 1Cell 450mA 4.2V 30-Pin Flip-Chip T/R | Avnet Silica |
Batt Charger, Li-Ion/Pol, Flip-Chip-30 | Newark Electronics |
Battery Charger Li-Ion/Li-Pol 1Cell 5.4 V 450 mA 4.2 V 30 Pins Flip-Chip | Avnet America |
BATT CHARGER, LI-ION/POL, FLIP-CHIP-30 | element14 |
Where can I find additional details, specifications and documents for a STBC02AJR?
Additional datasheets, footprints and schematics for STBC02AJR are listed on our Part Details page. You can also find images and similar parts to STBC02AJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBC02AJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBC02AJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBC02AJR fall under?
The STBC02AJR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STBC02AJR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBC02AJR you can contact the distributor directly for product support, shipping queries etc.
Is the STBC02AJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STBC02AJR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STBC02AJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBC02AJR often in real-time on the comparison pages.
What if I can't find stock of STBC02AJR?
You can fill out our help required form which you can use to request a quote for STBC02AJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.