Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Power Mosfet, N Channel, 4 A, 650 V, 1.2 Ohm, 10 V, 3 V |Stmicroelectronics STB6N65M2 | Newark Electronics |
MOSFET, N CHANNEL, 650V, 4A, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a STB6N65M2?
Additional datasheets, footprints and schematics for STB6N65M2 are listed on our Part Details page. You can also find images and similar parts to STB6N65M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB6N65M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB6N65M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB6N65M2 fall under?
The STB6N65M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB6N65M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB6N65M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STB6N65M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB6N65M2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STB6N65M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB6N65M2 often in real-time on the comparison pages.
What if I can't find stock of STB6N65M2?
You can fill out our help required form which you can use to request a quote for STB6N65M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.