Status: | Unknown |
---|---|
Series: | MDmesh DM6 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh DM6 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 600V, 36A, 250W, To-263 | Newark Electronics |
Transistor MOSFET N-CH 600V 36A 3-Pin D2PAK T/R | Avnet America |
MOSFET, N-CH, 600V, 36A, 250W, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a STB47N60DM6AG?
Additional datasheets, footprints and schematics for STB47N60DM6AG are listed on our Part Details page. You can also find images and similar parts to STB47N60DM6AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB47N60DM6AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB47N60DM6AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB47N60DM6AG fall under?
The STB47N60DM6AG is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STB47N60DM6AG when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB47N60DM6AG you can contact the distributor directly for product support, shipping queries etc.
Is the STB47N60DM6AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB47N60DM6AG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STB47N60DM6AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB47N60DM6AG often in real-time on the comparison pages.
What if I can't find stock of STB47N60DM6AG?
You can fill out our help required form which you can use to request a quote for STB47N60DM6AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.