Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.063ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 300V, 42A, To-263 | Newark Electronics |
MOS Power Transistors HV (>= 200V) | Avnet America |
MOSFET, N-CH, 300V, 42A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a STB46NF30?
Additional datasheets, footprints and schematics for STB46NF30 are listed on our Part Details page. You can also find images and similar parts to STB46NF30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB46NF30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB46NF30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB46NF30 fall under?
The STB46NF30 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB46NF30 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB46NF30 you can contact the distributor directly for product support, shipping queries etc.
Is the STB46NF30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB46NF30 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STB46NF30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB46NF30 often in real-time on the comparison pages.
What if I can't find stock of STB46NF30?
You can fill out our help required form which you can use to request a quote for STB46NF30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.