Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 150mJ |
Capacitance Ciss Typ | 1780pF |
Current Id Max | 50A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +175°C |
Pulse Current Idm | 160A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 15V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
Voltage Vgs th Min | 1V |
MOSFET,N CH,100V,40A,D2PAK | element14 |
Mosfet Transistor, N Channel, 40 A, 100 V, 28 Mohm, 10 V, 1.7 V |Stmicroelectronics STB40NF10T4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STB40NF10T4?
Additional datasheets, footprints and schematics for STB40NF10T4 are listed on our Part Details page. You can also find images and similar parts to STB40NF10T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB40NF10T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB40NF10T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB40NF10T4 fall under?
The STB40NF10T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB40NF10T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB40NF10T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB40NF10T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB40NF10T4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STB40NF10T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB40NF10T4 often in real-time on the comparison pages.
What if I can't find stock of STB40NF10T4?
You can fill out our help required form which you can use to request a quote for STB40NF10T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.