STB34N65M5 STMicroelectronics Parts by STMicroelectronics

MOSFET N-CH 650V 28A TO-263

Status: Unknown
Series: MDmesh Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.07

Distributor Stock
Logo for Farnell
Farnell
from US$4.12
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.81
2,000
in stock
Buy Now
Logo for element14
element14
from US$3.55
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 28A
Drain Source Voltage Vds 650V
On Resistance Rds(on) 0.09ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 190W
Transistor Case Style TO-263
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range MDmesh Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Mosfet, N-Ch, 650V, 28A, To-263 | Newark Electronics
MOSFET, N-CH, 650V, 28A, TO-263 | element14
N-Channel 650 V 0.11 Ohm Surface Mount MDmeshÔ V Power Mosfet - D2PAK | Future Electronics
Trans MOSFET N-CH 650V 28A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STB34N65M5?

Additional datasheets, footprints and schematics for STB34N65M5 are listed on our Part Details page. You can also find images and similar parts to STB34N65M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STB34N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB34N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STB34N65M5 fall under?

The STB34N65M5 is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STB34N65M5 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STB34N65M5 you can contact the distributor directly for product support, shipping queries etc.

Is the STB34N65M5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STB34N65M5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STB34N65M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STB34N65M5 often in real-time on the comparison pages.

What if I can't find stock of STB34N65M5?

You can fill out our help required form which you can use to request a quote for STB34N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay