Status: | Unknown |
---|---|
Series: | MDmesh Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 192W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 500V, 20A, TO-263 | element14 |
N-Channel 550 V 0.25 Ohm Surface Mount Zener Protect SuperMesh MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 500V 20A 3-Pin(2+Tab) D²PAK T/R | Avnet America |
Mosfet, N-Ch, 500V, 20A, To-263 | Newark Electronics |
Trans MOSFET N-CH 500V 20A 3-Pin(2+Tab) D�PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STB20NM50T4?
Additional datasheets, footprints and schematics for STB20NM50T4 are listed on our Part Details page. You can also find images and similar parts to STB20NM50T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB20NM50T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB20NM50T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB20NM50T4 fall under?
The STB20NM50T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB20NM50T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB20NM50T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB20NM50T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB20NM50T4 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for STB20NM50T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB20NM50T4 often in real-time on the comparison pages.
What if I can't find stock of STB20NM50T4?
You can fill out our help required form which you can use to request a quote for STB20NM50T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.