Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
No stock
|
Buy Now | |
Future Electronics
from US$2.16
|
9,000
in stock
|
Buy Now | |
element14
from US$2.56
|
817
in stock
|
Buy Now | |
Farnell
from US$2.42
|
817
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 80 V 0.295 Ohm Surface Mount MDMesh Power MosFet - D2PAK | Future Electronics |
MOSFET, N CH, 800V, 17A, D2PAK | element14 |
MOSFET N-Channel 800V 17A D2PAK | RS |
Mosfet, N Channel, 800V, 17A, To-263 | Newark Electronics |
Trans MOSFET N-CH 800V 17A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STB18NM80?
Additional datasheets, footprints and schematics for STB18NM80 are listed on our Part Details page. You can also find images and similar parts to STB18NM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB18NM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB18NM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB18NM80 fall under?
The STB18NM80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB18NM80 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB18NM80 you can contact the distributor directly for product support, shipping queries etc.
Is the STB18NM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB18NM80 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for STB18NM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB18NM80 often in real-time on the comparison pages.
What if I can't find stock of STB18NM80?
You can fill out our help required form which you can use to request a quote for STB18NM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.