Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
1,604
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Schukat Electronic
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$1.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 110A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0105ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 312W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 110A |
On State resistance @ Vgs = 10V | 10.5mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 100 V 0.0105 Ohm Surface Mount STripFETÔ II MosFet - D2PAK | Future Electronics |
MOSFET N-Ch 100V 110A UltraFET II D2PAK | RS |
Trans MOSFET N-CH 100V 110A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Ptd Low Voltage Rohs Compliant: Yes |Stmicroelectronics STB120NF10T4 | Newark Electronics |
MOSFET, N, SMD, D2-PAK | element14 |
N-Ch 100V 110A 312W 0,0105R D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a STB120NF10T4?
Additional datasheets, footprints and schematics for STB120NF10T4 are listed on our Part Details page. You can also find images and similar parts to STB120NF10T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB120NF10T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB120NF10T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB120NF10T4 fall under?
The STB120NF10T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB120NF10T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB120NF10T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB120NF10T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB120NF10T4 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for STB120NF10T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB120NF10T4 often in real-time on the comparison pages.
What if I can't find stock of STB120NF10T4?
You can fill out our help required form which you can use to request a quote for STB120NF10T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.